Pomona Electronics Test Lead, Banana; 1000 V (RMS); 20; Black; CE Marked 6727-0

Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Patch cable can be vertically stacked on top of each other Complies to international safety standard IEC 1010-2-031 4 Ft. (1.2 m) Stackable Safety Lead Temperature Range: 14°F-176°F (10°C-+80°C)
Description
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Patch cable can be vertically stacked on top of each other Complies to international safety standard IEC 1010-2-031 4 Ft. (1.2 m) Stackable Safety Lead Temperature Range: 14°F-176°F (10°C-+80°C)

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana; 1000 V (RMS); 20; Black; CE Marked - 70197111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead, Banana; 1000 V (RMS); 20; Black; CE Marked
70197111
Test Lead, Banana; 1000 V (RMS); 20; Black; CE Marked 70197111
Micrograbber Test Clip, Each End, Beryllium Copper Contact Material Patch cable can be vertically stacked on top of each other Complies to international safety standard IEC 1010-2-031 4 Ft. (1.2 m) Stackable Safety Lead Temperature Range: 14°F-176°F (10°C-+80°C)

Micrograbber Test Clip, Each End, Beryllium Copper Contact Material

  • Patch cable can be vertically stacked on top of each other
  • Complies to international safety standard IEC 1010-2-031
  • 4 Ft. (1.2 m) Stackable Safety Lead
  • Temperature Range: 14°F-176°F (10°C-+80°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197111
Product Name Test Lead, Banana; 1000 V (RMS); 20; Black; CE Marked
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details