Pomona Electronics Banana, Meter Interface 6727-0

Description
"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet
Description
"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1883-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1883-ND
Banana, Meter Interface 501-1883-ND
"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"

"45.7"" (1160.78mm) Banana Plug, Single, Stackable, Sheathed To Banana Plug, Single, Stackable, Sheathed Patch Cord 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
6727-0
Test Leads 6727-0
Test Leads 4MM BAN PLUG BLACK

Test Leads 4MM BAN PLUG BLACK

Buy Now Datasheet
Test Lead, Black, 1.16M, 1Kv, 20A; Test Connector Type A Pomona - 66H7242 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 1.16M, 1Kv, 20A; Test Connector Type A Pomona
66H7242
Test Lead, Black, 1.16M, 1Kv, 20A; Test Connector Type A Pomona 66H7242
TEST LEAD, BLACK, 1.16M, 1KV, 20A; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 1.16M, 1KV, 20A; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1883-ND 6727-0 66H7242
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 1.16M, 1Kv, 20A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 1238653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Banana, Meter Interface - 461-1059-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details