Pomona Electronics Test Leads 6723

Description
Test Leads ALLIGATOR SCREW ON L
Datasheet
Description
Test Leads ALLIGATOR SCREW ON L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6723
Test Leads 6723
Test Leads ALLIGATOR SCREW ON L

Test Leads ALLIGATOR SCREW ON L

Buy Now Datasheet
Test Lead Kit; Kit Contents Pomona - 82H1679 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Pomona
82H1679
Test Lead Kit; Kit Contents Pomona 82H1679
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Test Clips; Product Range:-; For Use With:Digital Multimeters; Test Probe Functions:Multifunct ion; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Alligator Test Clips; Product Range:-; For Use With:Digital Multimeters; Test Probe Functions:Multifunction; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site
Test Lead Kit; Kit Contents Pomona - 39K3272 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Pomona
39K3272
Test Lead Kit; Kit Contents Pomona 39K3272
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Crocodile Test Clips; SVHC:No SVHC (15-Jun-2015); Cable Length:1.1m; Colour:Red / Black; Lead Length:1.1m; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Crocodile Test Clips; SVHC:No SVHC (15-Jun-2015); Cable Length:1.1m; Colour:Red / Black; Lead Length:1.1m; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6723 82H1679
Product Name Test Leads Test Lead Kit; Kit Contents Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XM Micro-Hook to 0.025″ Sq. Socket, 22 AWG PVC Test Lead - 203XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 2521310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details