Model 6718 Dual Output, 75 Ohm BNC Circuit Board Mount, White Valox Case
Materials:
Case: White Valox
BNC Body: Nickel plated brass
Center Contact: Pin Gold plated brass
Center Contact Socket: Gold plated phosphor bronze
Insulator: Polybutylene Terephthalate
RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC CIR BRD MNT 75 O
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 70197585 | 61H3199 | 6718 |
| Product Name | Dual Output, 75 Ohm BNC Circuit Board Mount, White Valox Case | Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Female / Jack | |
| Geometry | Straight | Right Angle; Right Angle Jack | Right Angle |
| Mounting | Bulkhead | ||
| Coupling | Bayonet |