RF Connectors / Coaxial Connectors BNC CIR BRD MNT 50 O
RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 6717 | 61H3198 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Pomona |
| Geometry | Right Angle | Right Angle; Right Angle Jack |
| Voltage Rating | 500 volts | |
| Frequency | ? to 4.000 GHz | ? to 4.000 GHz |