RF Adapters - In Series F RT ANG ADAPT M/2F
RF/COAXIAL ADAPTER, F JACK-F PLUG; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 6712 | 61H3194 |
| Product Name | RF Adapters - In Series | Rf/coaxial Adapter, F Jack-F Plug; Convert From Coax Type Pomona |
| Gender | Male / Plug; Female / Jack | Male / Plug |