Pomona Electronics F Bulkhead Adapter (F/F) 6706

Description
Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. Features Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required 40 Lb. Cable Retention Made From High Quality Brass for Performance All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Material Specifications Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life Insulation Dielectric: PTFE (Adapters) General Specifications Impedance: 75 Ohms Frequency: DC to 1.5 GHz VSWR*: 1.5 Max *VSWR Applies to Connector Only.
Description
Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. Features Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required 40 Lb. Cable Retention Made From High Quality Brass for Performance All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Material Specifications Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life Insulation Dielectric: PTFE (Adapters) General Specifications Impedance: 75 Ohms Frequency: DC to 1.5 GHz VSWR*: 1.5 Max *VSWR Applies to Connector Only.

Suppliers

Company
Product
Description
Supplier Links
F Bulkhead Adapter (F/F) - 70197103 - Allied Electronics, Inc.
Fort Worth, TX, USA
F Bulkhead Adapter (F/F)
70197103
F Bulkhead Adapter (F/F) 70197103
Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull. Features Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required 40 Lb. Cable Retention Made From High Quality Brass for Performance All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Material Specifications Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life Insulation Dielectric: PTFE (Adapters) General Specifications Impedance: 75 Ohms Frequency: DC to 1.5 GHz VSWR*: 1.5 Max *VSWR Applies to Connector Only.

Get high-quality connections that are fast and easy to install. With the advent of HDTV, broadband cable, and sophisticated home entertainment systems, connecting today's CATV systems calls for high-performance parts. The connectors you once installed for analog cable TV don't stand up to today's high bandwidth requirements. Pomona F connectors offer professional performance along with extremely easy connections. You can quickly install the new push-on style Fs without a crimp tool. You'll save time, yet your connections will withstand 40 pounds of pull.
Features

  • Push-On Connector Design for Easy Installation. Simply Strip the Cable and Push-On the Connector. No Crimp Tool Required
  • 40 Lb. Cable Retention
  • Made From High Quality Brass for Performance
  • All Type “F” Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
    Material Specifications
  • Body: Gold-Plated Brass (Push-Ons), Machined Nickel-Plated Brass (Adapters) Female Center Contacts: Gold-Plated Heat Treated Beryllium Copper for Long Wear Life
  • Insulation Dielectric: PTFE (Adapters)
    General Specifications
  • Impedance: 75 Ohms
  • Frequency: DC to 1.5 GHz
  • VSWR*: 1.5 Max
    *VSWR Applies to Connector Only.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197103
Product Name F Bulkhead Adapter (F/F)
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers