RF Adapters - Tee BNC ADAPTER RT ANGLE
BNC ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Y Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
BNC Male to Dual BNC Female Right-Angle Adapter, 500 V Voltage Rating
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 6701 | 61H3183 | 70197095 |
| Product Name | RF Adapters - Tee | Bnc Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Pomona | Adapter; BNC Male to Dual BNC Female; Nickel plated Brass; Brass; Gold; 500 V |
| Connector Type | BNC | BNC | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Frequency | ? to 4.000 GHz |