Pomona Electronics Multimeter Leads 6601

Description
6601,2MM/4MM MONOLITHIC THR. PROBE
Request a Quote Datasheet
Description
6601,2MM/4MM MONOLITHIC THR. PROBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218269
Multimeter Leads 2218269
6601,2MM/4MM MONOLITHIC THR. PROBE

6601,2MM/4MM MONOLITHIC THR. PROBE

Supplier's Site
Test Lead Set, Blk, Red, 1.2M, 1Kv, 10A; Test Connector Type A Pomona - 39K3268 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk, Red, 1.2M, 1Kv, 10A; Test Connector Type A Pomona
39K3268
Test Lead Set, Blk, Red, 1.2M, 1Kv, 10A; Test Connector Type A Pomona 39K3268
TEST LEAD SET, BLK, RED, 1.2M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - RoHS Compliant: Yes

TEST LEAD SET, BLK, RED, 1.2M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
6601
Test Probes 6601
Test Probes 2MM/4MM Monolithic THR. Probe

Test Probes 2MM/4MM Monolithic THR. Probe

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218269 39K3268 6601
Product Name Multimeter Leads Test Lead Set, Blk, Red, 1.2M, 1Kv, 10A; Test Connector Type A Pomona Test Probes
Probe Configuration Banana Jack
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 201W-36BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details