Pomona Electronics Test Clips 6576-36-2

Description
Test Clips Booted AlligatorClip 36", RED
Datasheet
Description
Test Clips Booted AlligatorClip 36", RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Clips
6576-36-2
Test Clips 6576-36-2
Test Clips Booted AlligatorClip 36", RED

Test Clips Booted AlligatorClip 36", RED

Buy Now Datasheet
Test Lead, Red, 914.4Mm, 1Kv, 10A; Lead Length Imperial Pomona - 23K1983 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 1Kv, 10A; Lead Length Imperial Pomona
23K1983
Test Lead, Red, 914.4Mm, 1Kv, 10A; Lead Length Imperial Pomona 23K1983
TEST LEAD, RED, 914.4MM, 1KV, 10A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Cable Length:36"; Contact Material:Steel RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 1KV, 10A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Cable Length:36"; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6576-36-2 23K1983
Product Name Test Clips Test Lead, Red, 914.4Mm, 1Kv, 10A; Lead Length Imperial Pomona
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Insulation-Piercing Alligator Clip to Lead Only, 18 AWG PVC Test Lead - 693P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details