TEST LEAD, BLACK, 914.4MM, 1KV, 10A; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Cable Length:36"; Contact Material:Steel RoHS Compliant: Yes
Test Clips Booted AlligatorClip 36", Black
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 09K7050 | 6576-36-0 |
| Product Name | Test Lead, Black, 914.4Mm, 1Kv, 10A; Lead Length Imperial Pomona | Test Clips |
| Probe Configuration | AlligatorClip |