Pomona Electronics Test Clips 6576-24-0

Description
Test Clips Booted Allig-Allig Clip, 24", Black
Datasheet
Description
Test Clips Booted Allig-Allig Clip, 24", Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Clips
6576-24-0
Test Clips 6576-24-0
Test Clips Booted Allig-Allig Clip, 24", Black

Test Clips Booted Allig-Allig Clip, 24", Black

Buy Now Datasheet
Test Lead, Alligator Clip, 609.6Mm, Blk Rohs Compliant Pomona - 51AH8046 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Alligator Clip, 609.6Mm, Blk Rohs Compliant Pomona
51AH8046
Test Lead, Alligator Clip, 609.6Mm, Blk Rohs Compliant Pomona 51AH8046
TEST LEAD, ALLIGATOR CLIP, 609.6MM, BLK ROHS COMPLIANT: YES

TEST LEAD, ALLIGATOR CLIP, 609.6MM, BLK ROHS COMPLIANT: YES

Supplier's Site
Test Lead, Black, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona - 25H6452 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona
25H6452
Test Lead, Black, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona 25H6452
TEST LEAD, BLACK, 609.6MM, 1KV, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Connector Type:Alligator Clip RoHS Compliant: Yes

TEST LEAD, BLACK, 609.6MM, 1KV, 10A; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:10A; Voltage Rating:1kV; Product Range:Model 6576 Series; Connector Type:Alligator Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 6576-24-0 51AH8046 25H6452
Product Name Test Clips Test Lead, Alligator Clip, 609.6Mm, Blk Rohs Compliant Pomona Test Lead, Black, 609.6Mm, 1Kv, 10A; Lead Length Imperial Pomona
Probe Configuration AlligatorClip
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Test Leads - 1745676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details