Pomona Electronics Clip, Alligator; Steel; 2 in.; 0.16 in. 6567

Description
Steel, 2 in. Body Length, 0.16 in. I.D, Alligator with Banana Jack Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.
Datasheet
Description
Steel, 2 in. Body Length, 0.16 in. I.D, Alligator with Banana Jack Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator; Steel; 2 in.; 0.16 in. - 70198506 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator; Steel; 2 in.; 0.16 in.
70198506
Clip, Alligator; Steel; 2 in.; 0.16 in. 70198506
Steel, 2 in. Body Length, 0.16 in. I.D, Alligator with Banana Jack Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.

Steel, 2 in. Body Length, 0.16 in. I.D, Alligator with Banana Jack
Alligator clip has 0.300" max. jaw opening. Overall Length: 2.16". Rating: 150 V, 5 amps, +50°C (+122°F) max. Sold unassembled. 3289. Gold plated. One Clip and insulator. 2240: Nickel plated. Package of 10 clips and insulators. 6567: Nickel plated. Package of ten clips without insulators.

Supplier's Site
Alligator Test Clip To Banana Jack; Connector Type Pomona - 32H5122 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Test Clip To Banana Jack; Connector Type Pomona
32H5122
Alligator Test Clip To Banana Jack; Connector Type Pomona 32H5122
ALLIGATOR TEST CLIP TO BANANA JACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Convert From Positions:1Positions ; Convert To Gender:Jack; Convert To Positions:1Positions RoHS Compliant: Yes

ALLIGATOR TEST CLIP TO BANANA JACK; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:-; Insulator Colour:-; Product Range:-; Convert From Positions:1Positions; Convert To Gender:Jack; Convert To Positions:1Positions RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
6567
Test Clips 6567
Test Clips ALLIGATOR CLIP WIT BU-60

Test Clips ALLIGATOR CLIP WIT BU-60

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70198506 32H5122 6567
Product Name Clip, Alligator; Steel; 2 in.; 0.16 in. Alligator Test Clip To Banana Jack; Connector Type Pomona Test Clips
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers