Pomona Electronics Test Lead Kit, Dmms; Kit Contents Pomona 6530A

Description
TEST LEAD KIT, DMMs; Kit Contents:18 Pcs of Test Leads, Test Probes, Test Clips, Backprobe Pins, Alligator Clips, Piercing Clip, Pouch; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD KIT, DMMs; Kit Contents:18 Pcs of Test Leads, Test Probes, Test Clips, Backprobe Pins, Alligator Clips, Piercing Clip, Pouch; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Kit, Dmms; Kit Contents Pomona - 73K9976 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
73K9976
Test Lead Kit, Dmms; Kit Contents Pomona 73K9976
TEST LEAD KIT, DMMs; Kit Contents:18 Pcs of Test Leads, Test Probes, Test Clips, Backprobe Pins, Alligator Clips, Piercing Clip, Pouch; Product Range:- RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:18 Pcs of Test Leads, Test Probes, Test Clips, Backprobe Pins, Alligator Clips, Piercing Clip, Pouch; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
6530A
Test Leads 6530A
Test Leads DELUXE AUTOMOTIVE TEST LEAD KIT

Test Leads DELUXE AUTOMOTIVE TEST LEAD KIT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 73K9976 6530A
Product Name Test Lead Kit, Dmms; Kit Contents Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details