Keithley Instruments, Inc. Switch Card 6522

Description
The 6522 is a switch card from Keithley. Features: 10 channels of multiplex switching Install directly in 6517B’s option slot Choose from low current scanning or high impedance voltage switching with low current switching <200μV contact potential <1pA offset current Compatible with Keithley’s Model 6517 and 6517A Electrometers Specifications: Channels Per Card: 10 Functions: Volts, Amps Contact Configuration: Single pole, “break-beforemake” for signal HI input. Signal LO is common for all 10 channels and output. When a channel is off, signal HI is connected to signal LO. 6517B can also configure channels as voltage switches Connector Type: Inputs: Triaxial. Outputs: Triaxial Signal Level: 200V, 500mA, 10VA (resistive load) Contact Life: >106 closures at maximum signal level; >107 closures at low signal levels Contact Resistance: <1ω Contact Potential: <200μV Offset Current: <1pA (<30fA typical at 23°C, <60% RH) Channel Isolation: >1013ω, <0.3pF Input Isolation: >1010ω, <125pF (Input HI to Input LO) Actuation Time: 2ms Common Mode Voltage: <300V peak Enviroment: Operating: 0° to 50°C up to 35°C at 70% R.H. Storage: –25° to 65°C The Model 6522 Voltage/Low Current Scanner Card can provide up to ten channels of low-level current, high impedance voltage, high resistance, or charge switching. Although it is similar to the Model 6521 in many ways, the Model 6522’s input connectors are 3-lug triax. The card can be software configured for high im pe dance voltage switching of up to 200V. Triaxial connectors make it possible to float the card 500V above ground and drive guard to 200V.
Datasheet
Description
The 6522 is a switch card from Keithley. Features: 10 channels of multiplex switching Install directly in 6517B’s option slot Choose from low current scanning or high impedance voltage switching with low current switching <200μV contact potential <1pA offset current Compatible with Keithley’s Model 6517 and 6517A Electrometers Specifications: Channels Per Card: 10 Functions: Volts, Amps Contact Configuration: Single pole, “break-beforemake” for signal HI input. Signal LO is common for all 10 channels and output. When a channel is off, signal HI is connected to signal LO. 6517B can also configure channels as voltage switches Connector Type: Inputs: Triaxial. Outputs: Triaxial Signal Level: 200V, 500mA, 10VA (resistive load) Contact Life: >106 closures at maximum signal level; >107 closures at low signal levels Contact Resistance: <1ω Contact Potential: <200μV Offset Current: <1pA (<30fA typical at 23°C, <60% RH) Channel Isolation: >1013ω, <0.3pF Input Isolation: >1010ω, <125pF (Input HI to Input LO) Actuation Time: 2ms Common Mode Voltage: <300V peak Enviroment: Operating: 0° to 50°C up to 35°C at 70% R.H. Storage: –25° to 65°C The Model 6522 Voltage/Low Current Scanner Card can provide up to ten channels of low-level current, high impedance voltage, high resistance, or charge switching. Although it is similar to the Model 6521 in many ways, the Model 6522’s input connectors are 3-lug triax. The card can be software configured for high im pe dance voltage switching of up to 200V. Triaxial connectors make it possible to float the card 500V above ground and drive guard to 200V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Card 6522
The 6522 is a switch card from Keithley. Features: 10 channels of multiplex switching Install directly in 6517B’s option slot Choose from low current scanning or high impedance voltage switching with low current switching <200μV contact potential <1pA offset current Compatible with Keithley’s Model 6517 and 6517A Electrometers Specifications: Channels Per Card: 10 Functions: Volts, Amps Contact Configuration: Single pole, “break-beforemake” for signal HI input. Signal LO is common for all 10 channels and output. When a channel is off, signal HI is connected to signal LO. 6517B can also configure channels as voltage switches Connector Type: Inputs: Triaxial. Outputs: Triaxial Signal Level: 200V, 500mA, 10VA (resistive load) Contact Life: >106 closures at maximum signal level; >107 closures at low signal levels Contact Resistance: <1ω Contact Potential: <200μV Offset Current: <1pA (<30fA typical at 23°C, <60% RH) Channel Isolation: >1013ω, <0.3pF Input Isolation: >1010ω, <125pF (Input HI to Input LO) Actuation Time: 2ms Common Mode Voltage: <300V peak Enviroment: Operating: 0° to 50°C up to 35°C at 70% R.H. Storage: –25° to 65°C The Model 6522 Voltage/Low Current Scanner Card can provide up to ten channels of low-level current, high impedance voltage, high resistance, or charge switching. Although it is similar to the Model 6521 in many ways, the Model 6522’s input connectors are 3-lug triax. The card can be software configured for high im pe dance voltage switching of up to 200V. Triaxial connectors make it possible to float the card 500V above ground and drive guard to 200V.

The 6522 is a switch card from Keithley.

Features:

  • 10 channels of multiplex switching
  • Install directly in 6517B’s option slot
  • Choose from low current scanning or high impedance voltage switching with low current switching
  • <200μV contact potential
  • <1pA offset current
  • Compatible with Keithley’s Model 6517 and 6517A Electrometers

Specifications:

  • Channels Per Card: 10
  • Functions: Volts, Amps
  • Contact Configuration: Single pole, “break-beforemake” for signal HI input. Signal LO is common for all 10 channels and output. When a channel is off, signal HI is connected to signal LO. 6517B can also configure channels as voltage switches
  • Connector Type: Inputs: Triaxial. Outputs: Triaxial
  • Signal Level: 200V, 500mA, 10VA (resistive load)
  • Contact Life: >106 closures at maximum signal level; >107 closures at low signal levels
  • Contact Resistance: <1Ω
  • Contact Potential: <200μV
  • Offset Current: <1pA (<30fA typical at 23°C, <60% RH)
  • Channel Isolation: >1013Ω, <0.3pF
  • Input Isolation: >1010Ω, <125pF (Input HI to Input LO)
  • Actuation Time: 2ms
  • Common Mode Voltage: <300V peak
  • Enviroment: Operating: 0° to 50°C up to 35°C at 70% R.H. Storage: –25° to 65°C

The Model 6522 Voltage/Low Current Scanner Card can provide up to ten channels of low-level current, high impedance voltage, high resistance, or charge switching. Although it is similar to the Model 6521 in many ways, the Model 6522’s input connectors are 3-lug triax. The card can be software configured for high im pe dance voltage switching of up to 200V. Triaxial connectors make it possible to float the card 500V above ground and drive guard to 200V.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 6522
Product Name Switch Card
Unlock Full Specs
to access all available technical data

Similar Products