Pomona Electronics BNC; Brass; Female; Tarnish Resistant; 300 V (RMS); 96 in. 6517-96

Description
BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material Provides quick access from a Bantam Jack to a BNC (Female). Plugs are molded directly to the cable for added pull strength. Operating Voltage: 300 V RMS PVC molded directly to cable and connectors strain relief.
Datasheet
Description
BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material Provides quick access from a Bantam Jack to a BNC (Female). Plugs are molded directly to the cable for added pull strength. Operating Voltage: 300 V RMS PVC molded directly to cable and connectors strain relief.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC; Brass; Female; Tarnish Resistant; 300 V (RMS); 96 in. - 70198502 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC; Brass; Female; Tarnish Resistant; 300 V (RMS); 96 in.
70198502
BNC; Brass; Female; Tarnish Resistant; 300 V (RMS); 96 in. 70198502
BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material Provides quick access from a Bantam Jack to a BNC (Female). Plugs are molded directly to the cable for added pull strength. Operating Voltage: 300 V RMS PVC molded directly to cable and connectors strain relief.

BNC Male to Minigrabber® Test Clips, Tarnish Resistant Plating Brass Material
Provides quick access from a Bantam Jack to a BNC (Female). Plugs are molded directly to the cable for added pull strength. Operating Voltage: 300 V RMS
PVC molded directly to cable and connectors strain relief.

Supplier's Site
Coaxial Cable, 96In, Black; Connector Type A Pomona - 29C5494 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 96In, Black; Connector Type A Pomona
29C5494
Coaxial Cable, 96In, Black; Connector Type A Pomona 29C5494
COAXIAL CABLE, 96IN, BLACK; Connector Type A:Bantam Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 96IN, BLACK; Connector Type A:Bantam Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70198502 29C5494
Product Name BNC; Brass; Female; Tarnish Resistant; 300 V (RMS); 96 in. Coaxial Cable, 96In, Black; Connector Type A Pomona
Cable Length 8 ft (24.38 dm) 8.01 ft (24.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details