Pomona Electronics Cable; RG59; Brass, Nickel Plated; Brass, Gold Plated; PTFE; 96 mm 6515-96

Description
Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A Contact Resistance: 1.5 mW max. Insulation Resistance: 5000 Mω. Dielectric Withstand Voltage: 1500 V RMS . Voltage: 33 V RMS /70 VDC. BNC cable RG59 type
Description
Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A Contact Resistance: 1.5 mW max. Insulation Resistance: 5000 Mω. Dielectric Withstand Voltage: 1500 V RMS . Voltage: 33 V RMS /70 VDC. BNC cable RG59 type

Suppliers

Company
Product
Description
Supplier Links
Cable; RG59; Brass, Nickel Plated; Brass, Gold Plated; PTFE; 96 mm - 70198500 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; RG59; Brass, Nickel Plated; Brass, Gold Plated; PTFE; 96 mm
70198500
Cable; RG59; Brass, Nickel Plated; Brass, Gold Plated; PTFE; 96 mm 70198500
Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A Contact Resistance: 1.5 mW max. Insulation Resistance: 5000 Mω. Dielectric Withstand Voltage: 1500 V RMS . Voltage: 33 V RMS /70 VDC. BNC cable RG59 type

Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A
Contact Resistance: 1.5 mW max. Insulation Resistance: 5000 MΩ. Dielectric Withstand Voltage: 1500 V RMS . Voltage: 33 V RMS /70 VDC.
BNC cable RG59 type

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198500
Product Name Cable; RG59; Brass, Nickel Plated; Brass, Gold Plated; PTFE; 96 mm
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details