Pomona Electronics Test Lead, 2.438M; Bnc Connector Type Pomona 6515-96

Description
TEST LEAD, 2.438M; BNC Connector Type:BNC Plug; Test Connector Type B:Weco Plug 440 Mini; Lead Length - Imperial:95"; Lead Length - Metric:2.4m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 2.438M; BNC Connector Type:BNC Plug; Test Connector Type B:Weco Plug 440 Mini; Lead Length - Imperial:95"; Lead Length - Metric:2.4m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 2.438M; Bnc Connector Type Pomona - 30C5098 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 2.438M; Bnc Connector Type Pomona
30C5098
Test Lead, 2.438M; Bnc Connector Type Pomona 30C5098
TEST LEAD, 2.438M; BNC Connector Type:BNC Plug; Test Connector Type B:Weco Plug 440 Mini; Lead Length - Imperial:95"; Lead Length - Metric:2.4m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

TEST LEAD, 2.438M; BNC Connector Type:BNC Plug; Test Connector Type B:Weco Plug 440 Mini; Lead Length - Imperial:95"; Lead Length - Metric:2.4m; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
6515-96
Test Leads 6515-96
Test Leads BNC TO MINIATURE W

Test Leads BNC TO MINIATURE W

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 30C5098 6515-96
Product Name Test Lead, 2.438M; Bnc Connector Type Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XM Micro-Hook to Meter Pin Plug, 22 AWG PVC Test Lead - 206XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details