Pomona Electronics Coaxial Cables (RF) 6510-V-72-0

Description
"Cable Assembly Coaxial BNC to BNC RG-59 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-59 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6510-V-72-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6510-V-72-0-ND
Coaxial Cables (RF) 6510-V-72-0-ND
"Cable Assembly Coaxial BNC to BNC RG-59 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC RG-59 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Cable; 72 in.; RG59; Non Booted; Black Jacket; UL Listed - 70198497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 72 in.; RG59; Non Booted; Black Jacket; UL Listed
70198497
Cable; 72 in.; RG59; Non Booted; Black Jacket; UL Listed 70198497
BNC to BNC Cable, RG59 Cable Type, 75 Ohms Connector, Brass Body Material, PTFE Dielectric Material Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need. The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 ω, precision-machined from high quality materials. Model 6510-V uses true 75 Ohm connectors for superior VSWR and low return loss up to 3 GHz. The highly flexible RG59/U type cable has a gas injected foam polyethylene dielectric with PVC jacket for low loss and superior shield coverage. Highly flexible cable and molded strain relief prevent excessive bending or kinking. An ideal product for HDTV and digital video as well as test and measurement. Features Made from Precision Machined High Quality Brass for Superior Performance Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity Insulation Material Is High Density PTFE All Connectors and Adapters Are 75 Ohm for Broadcast Applications Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life Rating: 500 V RMS BNC Body: Tarnish Resistant Nickel-Plated Brass Center Contact: Gold-Plated Brass Dielectric: PTFE Strain Relief: PVC Molded Directly to Cable and Connectors

BNC to BNC Cable, RG59 Cable Type, 75 Ohms Connector, Brass Body Material, PTFE Dielectric Material
Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω digital video and audio broadcast connectors and cable assemblies deliver the ruggedness and reliability you need.
The transmission of today's digital video signals is demanding higher bandwidth and greater signal purity than the analog signals of yesterday. 75 Ω connectors from Pomona help meet these demands by reducing signal loss. Pomona digital video connectors are true 75 Ω, precision-machined from high quality materials.
Model 6510-V uses true 75 Ohm connectors for superior VSWR and low return loss up to 3 GHz. The highly flexible RG59/U type cable has a gas injected foam polyethylene dielectric with PVC jacket for low loss and superior shield coverage. Highly flexible cable and molded strain relief prevent excessive bending or kinking. An ideal product for HDTV and digital video as well as test and measurement.
Features

  • Made from Precision Machined High Quality Brass for Superior Performance
  • Center Contacts Are Plated with 20 Micro Inches of Gold for Better Conductivity
  • Insulation Material Is High Density PTFE
  • All Connectors and Adapters Are 75 Ohm for Broadcast Applications
  • Female Center Contacts Are Made from Heat Treated Beryllium Copper for Long Wear Life
  • Rating: 500 V RMS
  • BNC Body: Tarnish Resistant
  • Nickel-Plated Brass
  • Center Contact: Gold-Plated Brass
  • Dielectric: PTFE
  • Strain Relief: PVC Molded Directly to Cable and Connectors
Supplier's Site
RF Cable Assemblies - 6510-V-72-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
6510-V-72-0
RF Cable Assemblies 6510-V-72-0
RF Cable Assemblies TRUE 75 OHM CABLE

RF Cable Assemblies TRUE 75 OHM CABLE

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 6510-V-72-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
6510-V-72-0
Cable Assemblies - Coaxial Cables (RF) 6510-V-72-0
CBL ASSY BNC PLUG TO PLUG 6'

CBL ASSY BNC PLUG TO PLUG 6'

Supplier's Site
Coaxial Cable, Rg-59, 72In, Black; Connector Type A Pomona - 29C8215 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59, 72In, Black; Connector Type A Pomona
29C8215
Coaxial Cable, Rg-59, 72In, Black; Connector Type A Pomona 29C8215
COAXIAL CABLE, RG-59, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 6510-V-72-0-ND 70198497 6510-V-72-0 6510-V-72-0 29C8215
Product Name Coaxial Cables (RF) Cable; 72 in.; RG59; Non Booted; Black Jacket; UL Listed RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-59, 72In, Black; Connector Type A Pomona
Application RF Instrumentation and Control RF
Cable Type Coaxial Coaxial Coaxial
Connector Type BNC BNC BNC; BNC Straight Plug
Rated Temperature 50 C (122 F) 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products