Pomona Electronics Coaxial Cables (RF) 6510-V-48-0

Description
"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2109-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2109-ND
Coaxial Cables (RF) 501-2109-ND
"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Coaxial Cable, Rg-59, 48In, Black; Connector Type A Pomona - 30C5091 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59, 48In, Black; Connector Type A Pomona
30C5091
Coaxial Cable, Rg-59, 48In, Black; Connector Type A Pomona 30C5091
COAXIAL CABLE, RG-59, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59, 48IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 6510-V-48-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
6510-V-48-0
RF Cable Assemblies 6510-V-48-0
RF Cable Assemblies TRUE 75 OHM CABLE

RF Cable Assemblies TRUE 75 OHM CABLE

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 6510-V-48-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
6510-V-48-0
Cable Assemblies - Coaxial Cables (RF) 6510-V-48-0
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2109-ND 30C5091 6510-V-48-0 6510-V-48-0
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59, 48In, Black; Connector Type A Pomona RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Rated Temperature 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 1745295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details