"Cable Assembly Coaxial BNC to BNC RG-59 24.00"" (609.60mm)"
RF Cable Assemblies TRUE 75 OHM CABLE
COAXIAL CABLE, RG-59, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 24"
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2108-ND | 6510-V-24-0 | 30C5089 | 6510-V-24-0 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable, Rg-59, 24In, Black; Connector Type A Pomona | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Connector Type | BNC | BNC; BNC Straight Plug | ||
| Rated Temperature | 50 C (122 F) | 50 C (122 F) |