Pomona Electronics Coaxial Cables (RF) 6510-V-12-0

Description
"Cable Assembly Coaxial BNC to BNC RG-59 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-59 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2010-ND
Coaxial Cables (RF) 501-2010-ND
"Cable Assembly Coaxial BNC to BNC RG-59 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC RG-59 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 6510-V-12-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
6510-V-12-0
RF Cable Assemblies 6510-V-12-0
RF Cable Assemblies TRUE 75 OHM CABLE

RF Cable Assemblies TRUE 75 OHM CABLE

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 6510-V-12-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
6510-V-12-0
Cable Assemblies - Coaxial Cables (RF) 6510-V-12-0
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site
Coaxial Cable, Rg-59, 12In, Black; Connector Type A Pomona - 30C5088 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59, 12In, Black; Connector Type A Pomona
30C5088
Coaxial Cable, Rg-59, 12In, Black; Connector Type A Pomona 30C5088
COAXIAL CABLE, RG-59, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59, 12IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2010-ND 6510-V-12-0 6510-V-12-0 30C5088
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coaxial Cable, Rg-59, 12In, Black; Connector Type A Pomona
Application RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Rated Temperature 50 C (122 F) 50 C (122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1367982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details