Pomona Electronics Test Probe; Oscilloscope Probe Function Pomona 6500

Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:1.2m; Lead Length:1.2m RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:1.2m; Lead Length:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Oscilloscope Probe Function Pomona - 30C5079 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Pomona
30C5079
Test Probe; Oscilloscope Probe Function Pomona 30C5079
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:1.2m; Lead Length:1.2m RoHS Compliant: Yes

TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Cable Length:1.2m; Lead Length:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 30C5079
Product Name Test Probe; Oscilloscope Probe Function Pomona
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
X100W Mini-Hook to XM Micro-Hook, 22 AWG PVC Test Lead - 220W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details