Pomona Electronics Test Probe; Oscilloscope Probe Function Pomona 6496

Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: Yes
Datasheet
Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Oscilloscope Probe Function Pomona - 30C5076 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Pomona
30C5076
Test Probe; Oscilloscope Probe Function Pomona 30C5076
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: Yes

TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:350MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
6496
Test Probes 6496
Test Probes 300 MHZ X10 OSCILL

Test Probes 300 MHZ X10 OSCILL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 30C5076 6496
Product Name Test Probe; Oscilloscope Probe Function Pomona Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
X100W Mini-Hook, 18 AWG PVC Test Lead - 604W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details