Pomona Electronics Test Probe; Oscilloscope Probe Function Pomona 6494

Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: NA
Datasheet
Description
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Oscilloscope Probe Function Pomona - 30C5074 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Pomona
30C5074
Test Probe; Oscilloscope Probe Function Pomona 30C5074
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: NA

TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
6494
Test Probes 6494
Test Probes 150 MHZ X10 OSCILL

Test Probes 150 MHZ X10 OSCILL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 30C5074 6494
Product Name Test Probe; Oscilloscope Probe Function Pomona Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.025″ Sq. Socket Jumper, 22 AWG PVC Test Lead - 9110 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details