TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:1.2m; Voltage Rating Max:600V RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 6493 | 30C5073 |
| Product Name | Test Probes | Test Probe; Oscilloscope Probe Function Pomona |
| Probe Type | Voltage |