Pomona Electronics Test Clip, Micrograbber, Red, Smd; Grabber Test Lead Type Pomona 6490-2

Description
TEST CLIP, MICROGRABBER, RED, SMD; Grabber Test Lead Type:SMD Grabber Test Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Red; Current Rating:-; Voltage Rating:70Vrms; Product Range:- RoHS Compliant: NA
Datasheet
Description
TEST CLIP, MICROGRABBER, RED, SMD; Grabber Test Lead Type:SMD Grabber Test Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Red; Current Rating:-; Voltage Rating:70Vrms; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, Micrograbber, Red, Smd; Grabber Test Lead Type Pomona - 30C5063 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, Micrograbber, Red, Smd; Grabber Test Lead Type Pomona
30C5063
Test Clip, Micrograbber, Red, Smd; Grabber Test Lead Type Pomona 30C5063
TEST CLIP, MICROGRABBER, RED, SMD; Grabber Test Lead Type:SMD Grabber Test Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Red; Current Rating:-; Voltage Rating:70Vrms; Product Range:- RoHS Compliant: NA

TEST CLIP, MICROGRABBER, RED, SMD; Grabber Test Lead Type:SMD Grabber Test Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Red; Current Rating:-; Voltage Rating:70Vrms; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 30C5063
Product Name Test Clip, Micrograbber, Red, Smd; Grabber Test Lead Type Pomona
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended Coaxial Probe -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1902551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details