Pomona Electronics Test Probe Set, Polypropylene, 0.47 inches, Set includes one red and one balck 6479

Description
Stainless Steel Sharp Tip Probe Set Material, 0.45 in. Width Designed to meet IEC 1010-2-31, the latest international safety standard for test accessories Heavy-duty stainless steel tip has a sharp point for piercing paint, conformal coatings, surface contaminants and wire insulation Probe tip mates into standar Probe has Stainless-Steel 0.80 In. (2.03 mm) Sharp-Point Fits Leads 5907A, 5908A and 5909A
Description
Stainless Steel Sharp Tip Probe Set Material, 0.45 in. Width Designed to meet IEC 1010-2-31, the latest international safety standard for test accessories Heavy-duty stainless steel tip has a sharp point for piercing paint, conformal coatings, surface contaminants and wire insulation Probe tip mates into standar Probe has Stainless-Steel 0.80 In. (2.03 mm) Sharp-Point Fits Leads 5907A, 5908A and 5909A

Suppliers

Company
Product
Description
Supplier Links
Test Probe Set, Polypropylene, 0.47 inches, Set includes one red and one balck - 70197126 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Probe Set, Polypropylene, 0.47 inches, Set includes one red and one balck
70197126
Test Probe Set, Polypropylene, 0.47 inches, Set includes one red and one balck 70197126
Stainless Steel Sharp Tip Probe Set Material, 0.45 in. Width Designed to meet IEC 1010-2-31, the latest international safety standard for test accessories Heavy-duty stainless steel tip has a sharp point for piercing paint, conformal coatings, surface contaminants and wire insulation Probe tip mates into standar Probe has Stainless-Steel 0.80 In. (2.03 mm) Sharp-Point Fits Leads 5907A, 5908A and 5909A

Stainless Steel Sharp Tip Probe Set Material, 0.45 in. Width

  • Designed to meet IEC 1010-2-31, the latest international safety standard for test accessories
  • Heavy-duty stainless steel tip has a sharp point for piercing paint, conformal coatings, surface contaminants and wire insulation
  • Probe tip mates into standar
  • Probe has Stainless-Steel 0.80 In. (2.03 mm) Sharp-Point
  • Fits Leads 5907A, 5908A and 5909A
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197126
Product Name Test Probe Set, Polypropylene, 0.47 inches, Set includes one red and one balck
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers
Plug - FBS-SUB-9-GS-DP-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details