Pomona Electronics Clip; 0.16 in.; 22 to 14 AWG; 33 V (RMS) or 70 VDC (Max.); 1 A (Max.); 4 in. 6405/POM

Description
4 in. Length, Hardened Stainless Steel Tip, Steel Spring, Insulation Piercing Clip High visibility bright yellow body Rotating banana jack will not twist test lead while the needle is screwed into wire Double V Block Centers Wire Set of Two, (Red and Black Jacks) Bright Yellow for Easy Location Attach to Test Leads
Datasheet
Description
4 in. Length, Hardened Stainless Steel Tip, Steel Spring, Insulation Piercing Clip High visibility bright yellow body Rotating banana jack will not twist test lead while the needle is screwed into wire Double V Block Centers Wire Set of Two, (Red and Black Jacks) Bright Yellow for Easy Location Attach to Test Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip; 0.16 in.; 22 to 14 AWG; 33 V (RMS) or 70 VDC (Max.); 1 A (Max.); 4 in. - 70198475 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; 0.16 in.; 22 to 14 AWG; 33 V (RMS) or 70 VDC (Max.); 1 A (Max.); 4 in.
70198475
Clip; 0.16 in.; 22 to 14 AWG; 33 V (RMS) or 70 VDC (Max.); 1 A (Max.); 4 in. 70198475
4 in. Length, Hardened Stainless Steel Tip, Steel Spring, Insulation Piercing Clip High visibility bright yellow body Rotating banana jack will not twist test lead while the needle is screwed into wire Double V Block Centers Wire Set of Two, (Red and Black Jacks) Bright Yellow for Easy Location Attach to Test Leads

4 in. Length, Hardened Stainless Steel Tip, Steel Spring, Insulation Piercing Clip

  • High visibility bright yellow body
  • Rotating banana jack will not twist test lead while the needle is screwed into wire
  • Double V Block Centers Wire
  • Set of Two, (Red and Black Jacks)
  • Bright Yellow for Easy Location
  • Attach to Test Leads
Supplier's Site
Insulation Piercing Clip Set, For Banana Plug Leads; Accessory Type Pomona - 23C2020 - Newark, An Avnet Company
Chicago, IL, United States
Insulation Piercing Clip Set, For Banana Plug Leads; Accessory Type Pomona
23C2020
Insulation Piercing Clip Set, For Banana Plug Leads; Accessory Type Pomona 23C2020
INSULATION PIERCING CLIP SET, FOR BANANA PLUG LEADS; Accessory Type:Insulation Piercing Clips; For Use With:Pomona Probes & Test Leads; Product Range:-; Features:Includes Two Clips, 1 Red and 1 Black RoHS Compliant: Yes

INSULATION PIERCING CLIP SET, FOR BANANA PLUG LEADS; Accessory Type:Insulation Piercing Clips; For Use With:Pomona Probes & Test Leads; Product Range:-; Features:Includes Two Clips, 1 Red and 1 Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Clips
6405/POM
Test Clips 6405/POM
Test Clips INSULATION PIERCIN

Test Clips INSULATION PIERCIN

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70198475 23C2020 6405/POM
Product Name Clip; 0.16 in.; 22 to 14 AWG; 33 V (RMS) or 70 VDC (Max.); 1 A (Max.); 4 in. Insulation Piercing Clip Set, For Banana Plug Leads; Accessory Type Pomona Test Clips
Voltage Rating 33 to 70 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products