Danaher Motion Gear Head 64-316895-B163

Description
NT90-010-0-RM090-27, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 90, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
NT90-010-0-RM090-27, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 90, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8715831 - Radwell International
Willingboro, NJ, United States
Gear Head
8715831
Gear Head 8715831
NT90-010-0-RM090-27, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 90, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

NT90-010-0-RM090-27, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 90, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8715831
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IS Motorised -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
GB28 30:1 Bronze - 735906 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details