Danaher Motion Gear Head 64-116835-9701

Description
NT34-010-0-RM090-28, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 34, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
NT34-010-0-RM090-28, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 34, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8714798 - Radwell International
Willingboro, NJ, United States
Gear Head
8714798
Gear Head 8714798
NT34-010-0-RM090-28, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 34, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

NT34-010-0-RM090-28, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 34, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8714798
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
LIW 1200:1 Composite - LIW-1200B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details