Danaher Motion Gear Head 64-116834-B689

Description
NT23-010-S-RM060-130 (SPECIAL RM), GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY
Description
NT23-010-S-RM060-130 (SPECIAL RM), GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8714698 - Radwell International
Willingboro, NJ, United States
Gear Head
8714698
Gear Head 8714698
NT23-010-S-RM060-130 (SPECIAL RM), GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY

NT23-010-S-RM060-130 (SPECIAL RM), GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 10:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8714698
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-1822.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1822 (X : 1)
View Details
GB12 60:1 Composite - GB12-60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details