Danaher Motion Gear Head 64-116831-9554

Description
GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 5:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACEMENT IS PN NT23-005-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 5:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACEMENT IS PN NT23-005-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8723404 - Radwell International
Willingboro, NJ, United States
Gear Head
8723404
Gear Head 8723404
GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 5:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACEMENT IS PN NT23-005-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 5:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACEMENT IS PN NT23-005-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8723404
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-132 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 132 (X : 1)
View Details
SIS 94:1 Composite - SIS-94C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 94 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details