Danaher Motion Gear Head 64-116825-9724

Description
DISCONTINUED BY MANUFACTURER, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 3:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACED BY NT23-003-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 3:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACED BY NT23-003-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 8722920 - Radwell International
Willingboro, NJ, United States
Gear Head
8722920
Gear Head 8722920
DISCONTINUED BY MANUFACTURER, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 3:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACED BY NT23-003-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARHEAD, TRUE PLANETARY, NEMATRUE, SIZE 23, 3:1 RATIO, 13 ARC-MINUTES BACKLASH, SPUR GEARING, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, REPLACED BY NT23-003-0-RM060-1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 8722920
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB58 4:1 Composite - 5804C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details