Pomona Electronics Jacks, Plugs 6384-2

Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1882-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1882-ND
Jacks, Plugs 501-1882-ND
Banana Jack Connector Standard Banana Crimp or Solder Red

Banana Jack Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona - 35H7051 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona
35H7051
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona 35H7051
BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Banana; Banana Jack; 5 A @ 20-22 AWG, 15 A @ 18 AWG; Nickel Plated Brass - 70198472 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 5 A @ 20-22 AWG, 15 A @ 18 AWG; Nickel Plated Brass
70198472
Jack, Banana; Banana Jack; 5 A @ 20-22 AWG, 15 A @ 18 AWG; Nickel Plated Brass 70198472
User Installed (18-22 AWG), Model 6384 & Assembly Instructions Banana Jack Fully insulated banana plug and jack attaches to insulated wire. Compatible with most safety shrouded banana jacks and all banana plugs. Easily installed with commonly available hand tools. Insulation: Thermoplastic elastomer. Rating: CAT II 300 V. Non Hand-Held Controlled Voltage Environment: 1500 V, 15 A. –20°F to 275°F (–29°C to 135°C).

User Installed (18-22 AWG), Model 6384 & Assembly Instructions Banana Jack
Fully insulated banana plug and jack attaches to insulated wire. Compatible with most safety shrouded banana jacks and all banana plugs. Easily installed with commonly available hand tools. Insulation: Thermoplastic elastomer. Rating: CAT II 300 V. Non Hand-Held Controlled Voltage Environment: 1500 V, 15 A. –20°F to 275°F (–29°C to 135°C).

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1882-ND 35H7051 70198472
Product Name Jacks, Plugs Banana Jack, 15A, Crimp/solder, Red; Gender Pomona Jack, Banana; Banana Jack; 5 A @ 20-22 AWG, 15 A @ 18 AWG; Nickel Plated Brass
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details