Pomona Electronics Jacks, Plugs 6384-02

Description
Banana Jack Connector Standard Banana Crimp or Solder Black, Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1348-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1348-ND
Jacks, Plugs 501-1348-ND
Banana Jack Connector Standard Banana Crimp or Solder Black, Red

Banana Jack Connector Standard Banana Crimp or Solder Black, Red

Buy Now Datasheet
Banana Jack, 15A, Crimp/solder Black/red; Gender Pomona - 24C9903 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder Black/red; Gender Pomona
24C9903
Banana Jack, 15A, Crimp/solder Black/red; Gender Pomona 24C9903
BANANA JACK, 15A, CRIMP/SOLDER BLACK/RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER BLACK/RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Jack, 15A, Crimp/solder, Blk/red; Gender Pomona - 80Y5087 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Blk/red; Gender Pomona
80Y5087
Banana Jack, 15A, Crimp/solder, Blk/red; Gender Pomona 80Y5087
BANANA JACK, 15A, CRIMP/SOLDER, BLK/RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Contact RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, BLK/RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1348-ND 24C9903
Product Name Jacks, Plugs Banana Jack, 15A, Crimp/solder Black/red; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details