Banana Jack Connector Standard Banana Crimp or Solder Black
BANANA JACK, 15A, CRIMP/SOLDER, BLACK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Colour:Black RoHS Compliant: Yes
User Installed (18-22 AWG), Model 6384 & Assembly Instructions Banana Jack
Fully insulated banana plug and jack attaches to insulated wire. Compatible with most safety shrouded banana jacks and all banana plugs. Easily installed with commonly available hand tools. Insulation: Thermoplastic elastomer. Rating: CAT II 300 V. Non Hand-Held Controlled Voltage Environment: 1500 V, 15 A. –20°F to 275°F (–29°C to 135°C).
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1881-ND | 6384-0 | 35H7046 | 70198471 |
| Product Name | Jacks, Plugs | Jacks, Plugs | Banana Jack, 15A, Crimp/solder, Black; Gender Pomona | Jack, Banana; Banana Jack; 5 A @ 20-22 AWG, 15 A @ 18 AWG; Nickel Plated Brass |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount | |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG | 18 to 22 AWG |