Pomona Electronics Jacks, Plugs 6383-02

Description
Banana Plug Connector Standard Banana Crimp or Solder Black, Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Crimp or Solder Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1388-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1388-ND
Jacks, Plugs 501-1388-ND
Banana Plug Connector Standard Banana Crimp or Solder Black, Red

Banana Plug Connector Standard Banana Crimp or Solder Black, Red

Buy Now Datasheet
Banana Plug, 15A, Crimp/solder Black/red; Gender Pomona - 24C9904 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder Black/red; Gender Pomona
24C9904
Banana Plug, 15A, Crimp/solder Black/red; Gender Pomona 24C9904
BANANA PLUG, 15A, CRIMP/SOLDER BLACK/RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Product Range:6383 Series RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER BLACK/RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Product Range:6383 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1388-ND 24C9904
Product Name Jacks, Plugs Banana Plug, 15A, Crimp/solder Black/red; Gender Pomona
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data