Pomona Electronics Jacks, Plugs 6383-0

Description
SHEATHED BANANA PLUG (BLACK) 10/PKG
Request a Quote Datasheet
Description
SHEATHED BANANA PLUG (BLACK) 10/PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SHEATHED BANANA PLUG (BLACK) 10/PKG

SHEATHED BANANA PLUG (BLACK) 10/PKG

Buy Now
Jacks, Plugs - 501-1608-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1608-ND
Jacks, Plugs 501-1608-ND
Banana Plug Connector Standard Banana Crimp or Solder Black

Banana Plug Connector Standard Banana Crimp or Solder Black

Buy Now Datasheet
Jacks, Plugs - 6383-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
6383-0
Jacks, Plugs 6383-0
CONN BANANA PLUG BLACK

CONN BANANA PLUG BLACK

Supplier's Site Datasheet
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona - 32H5245 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona
32H5245
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona 32H5245
BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; Banana Plug; 5 A @ 20-22, 15 A @ 18; Black; Nickel Plated Brass; 135 degC - 70198469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 5 A @ 20-22, 15 A @ 18; Black; Nickel Plated Brass; 135 degC
70198469
Plug; Banana Plug; 5 A @ 20-22, 15 A @ 18; Black; Nickel Plated Brass; 135 degC 70198469
Banana Plug User Installed (18-22 AWG), 1500 V (Max.), 15 A, Operating Temperature +135 °C (Max.) Fully insulated banana plug and jack attaches to insulated wire. Compatible with most safety shrouded banana jacks and all banana plugs. Easily installed with commonly available hand tools. Insulation: Thermoplastic elastomer. Rating: CAT II 300 V. Non Hand-Held Controlled Voltage Environment: 1500 V, 15 A. –20°F to 275°F (–29°C to 135°C).

Banana Plug User Installed (18-22 AWG), 1500 V (Max.), 15 A, Operating Temperature +135 °C (Max.)
Fully insulated banana plug and jack attaches to insulated wire. Compatible with most safety shrouded banana jacks and all banana plugs. Easily installed with commonly available hand tools. Insulation: Thermoplastic elastomer. Rating: CAT II 300 V. Non Hand-Held Controlled Voltage Environment: 1500 V, 15 A. –20°F to 275°F (–29°C to 135°C).

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6383-0 501-1608-ND 6383-0 32H5245 70198469
Product Name Jacks, Plugs Jacks, Plugs Banana Plug, 15A, Crimp/solder, Black; Gender Pomona Plug; Banana Plug; 5 A @ 20-22, 15 A @ 18; Black; Nickel Plated Brass; 135 degC
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data