Pomona Electronics Test Leads 6366

Description
Test Leads TEST PROBE SET PAIR BLK/RED
Datasheet
Description
Test Leads TEST PROBE SET PAIR BLK/RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6366
Test Leads 6366
Test Leads TEST PROBE SET PAIR BLK/RED

Test Leads TEST PROBE SET PAIR BLK/RED

Buy Now Datasheet
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona - 15J8332 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
15J8332
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 15J8332
TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Lead RoHS Compliant: Yes

TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6366 15J8332
Product Name Test Leads Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XK Micro-Hook to Female 6-32 Thread, 22 AWG PVC Test Lead - 212XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Medium - 5038 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details