Pomona Electronics Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 6365

Description
TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona - 22C8344 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
22C8344
Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona 22C8344
TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

TEST LEAD SET, BLK/RED, 1.219M, 1KV, 10A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 22C8344
Product Name Test Lead Set, Blk/red, 1.219M, 1Kv, 10A; Test Connector Type A Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XEL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details