Pomona Electronics Test Leads 6358

Description
Test Leads TEST LEAD WITH RET
Datasheet
Description
Test Leads TEST LEAD WITH RET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6358
Test Leads 6358
Test Leads TEST LEAD WITH RET

Test Leads TEST LEAD WITH RET

Buy Now Datasheet
Test Lead Set, Blk/red, 12.7Mm, 1Kv, 10A; Test Connector Type A Pomona - 96B9220 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk/red, 12.7Mm, 1Kv, 10A; Test Connector Type A Pomona
96B9220
Test Lead Set, Blk/red, 12.7Mm, 1Kv, 10A; Test Connector Type A Pomona 96B9220
TEST LEAD SET, BLK/RED, 12.7MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLK/RED, 12.7MM, 1KV, 10A; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:10A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6358 96B9220
Product Name Test Leads Test Lead Set, Blk/red, 12.7Mm, 1Kv, 10A; Test Connector Type A Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Alligator Clip-Small - 5033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XEL Macro-Hook to Lead Only, 18 AWG PVC Test Lead - 613XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details