TEST LEAD SET, 914.4MM, 70V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:70V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:914.4mm; Lead Length - Imperial:36" RoHS Compliant: Yes
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 90B0552 | 6356-36 |
| Product Name | Test Lead Set, 914.4Mm, 70V, 5A; Test Connector Type A Pomona | Test Leads |
| Voltage Rating | 70 volts |