Pomona Electronics Test Leads 6356-24

Description
Test Leads ALLIGATOR CLIP PAT
Datasheet
Description
Test Leads ALLIGATOR CLIP PAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6356-24
Test Leads 6356-24
Test Leads ALLIGATOR CLIP PAT

Test Leads ALLIGATOR CLIP PAT

Buy Now Datasheet
Test Lead Set, 609.6Mm, 70V, 5A; Test Connector Type A Pomona - 94B5529 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 609.6Mm, 70V, 5A; Test Connector Type A Pomona
94B5529
Test Lead Set, 609.6Mm, 70V, 5A; Test Connector Type A Pomona 94B5529
TEST LEAD SET, 609.6MM, 70V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:70V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:609.6mm; Lead Length - Imperial:24" RoHS Compliant: Yes

TEST LEAD SET, 609.6MM, 70V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:70V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:609.6mm; Lead Length - Imperial:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6356-24 94B5529
Product Name Test Leads Test Lead Set, 609.6Mm, 70V, 5A; Test Connector Type A Pomona
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 2222633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Needle Tip Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 60534 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details