Pomona Electronics Test Lead Set, 304.8Mm, 70V, 5A; Test Connector Type A Pomona 6356-12

Description
TEST LEAD SET, 304.8MM, 70V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:70V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:304.8mm; Lead Length - Imperial:12" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, 304.8MM, 70V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:70V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:304.8mm; Lead Length - Imperial:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, 304.8Mm, 70V, 5A; Test Connector Type A Pomona - 91B9889 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 304.8Mm, 70V, 5A; Test Connector Type A Pomona
91B9889
Test Lead Set, 304.8Mm, 70V, 5A; Test Connector Type A Pomona 91B9889
TEST LEAD SET, 304.8MM, 70V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:70V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:304.8mm; Lead Length - Imperial:12" RoHS Compliant: Yes

TEST LEAD SET, 304.8MM, 70V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:70V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:304.8mm; Lead Length - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
6356-12
Test Leads 6356-12
Test Leads ALLIGATOR CLIP PAT

Test Leads ALLIGATOR CLIP PAT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 91B9889 6356-12
Product Name Test Lead Set, 304.8Mm, 70V, 5A; Test Connector Type A Pomona Test Leads
Voltage Rating 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Stacking Banana Plug, 22 AWG PVC Test Lead - 201W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Current Clamps - 2050094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details