Pomona Electronics Test Clips 6353

Description
Test Clips MICRO SMD GRABBER- KIT, 5 GRN, 5 YEL
Description
Test Clips MICRO SMD GRABBER- KIT, 5 GRN, 5 YEL
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro SMD Grabber Test Clip, part number 30K7344, is designed for use with PQFP packages featuring a lead pitch of 0.3mm or greater. It has a 2mm long tip that facilitates measurements at integrated circuit leads that are difficult to access. The clip's thin body style allows for stacking multiple clips side by side, enhancing usability in tight spaces. It operates effectively at a maximum frequency of 100 MHz. The materials used in its construction include stainless-steel wire for the leads, Teflon,Ñ¢ coated nickel-plated copper for the tip tubing, and ABS for the body. The flying lead connection is made of gold-plated copper. The operating voltage for hands-free usage in controlled environments is rated at a maximum of 70 Vrms, while for CE compliance, it is not intended for hand-held use at voltages exceeding 33 Vrms or 70 Vdc. Ordering options include Model 6313, which contains two test clips and two flying leads, and Model 6353, which includes ten test clips and ten flying leads. All dimensions are provided in inches with specified tolerances.

Datasheet Summary
Powered by GS/AI

The Micro SMD Grabber Test Clip, part number 30K7344, is designed for use with PQFP packages featuring a lead pitch of 0.3mm or greater. It has a 2mm long tip that facilitates measurements at integrated circuit leads that are difficult to access. The clip's thin body style allows for stacking multiple clips side by side, enhancing usability in tight spaces. It operates effectively at a maximum frequency of 100 MHz. The materials used in its construction include stainless-steel wire for the leads, Teflon,Ñ¢ coated nickel-plated copper for the tip tubing, and ABS for the body. The flying lead connection is made of gold-plated copper. The operating voltage for hands-free usage in controlled environments is rated at a maximum of 70 Vrms, while for CE compliance, it is not intended for hand-held use at voltages exceeding 33 Vrms or 70 Vdc. Ordering options include Model 6313, which contains two test clips and two flying leads, and Model 6353, which includes ten test clips and ten flying leads. All dimensions are provided in inches with specified tolerances.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Clips
6353
Test Clips 6353
Test Clips MICRO SMD GRABBER- KIT, 5 GRN, 5 YEL

Test Clips MICRO SMD GRABBER- KIT, 5 GRN, 5 YEL

Buy Now Datasheet
Micro Smd Grabber Test Clip; No. Of Contacts Pomona - 30K7344 - Newark, An Avnet Company
Chicago, IL, United States
Micro Smd Grabber Test Clip; No. Of Contacts Pomona
30K7344
Micro Smd Grabber Test Clip; No. Of Contacts Pomona 30K7344
MICRO SMD GRABBER TEST CLIP; No. of Contacts:-; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:58.42mm; Overall Length:58.42mm; Voltage Rating:70Vrms RoHS Compliant: Yes

MICRO SMD GRABBER TEST CLIP; No. of Contacts:-; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:58.42mm; Overall Length:58.42mm; Voltage Rating:70Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6353 30K7344
Product Name Test Clips Micro Smd Grabber Test Clip; No. Of Contacts Pomona
Voltage Rating 60 volts 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details