Pomona Electronics Multimeter Leads 6341

Description
6341,PRECISION ELECTRONIC PROBE KIT
Request a Quote Datasheet
Description
6341,PRECISION ELECTRONIC PROBE KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218264
Multimeter Leads 2218264
6341,PRECISION ELECTRONIC PROBE KIT

6341,PRECISION ELECTRONIC PROBE KIT

Supplier's Site
Banana, Meter Interface - 501-1003-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1003-ND
Banana, Meter Interface 501-1003-ND
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000VAC (1kV)"

"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000VAC (1kV)"

Buy Now Datasheet
Test Lead Set, Blk, Red, 1M, 60V, 3A; Test Connector Type A Pomona - 15J8312 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk, Red, 1M, 60V, 3A; Test Connector Type A Pomona
15J8312
Test Lead Set, Blk, Red, 1M, 60V, 3A; Test Connector Type A Pomona 15J8312
TEST LEAD SET, BLK, RED, 1M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m; RoHS Compliant: Yes

TEST LEAD SET, BLK, RED, 1M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m; RoHS Compliant: Yes

Supplier's Site
Test Lead Set, Black, Red, 1M, 60V, 3A; Test Connector Type A Pomona - 51B961 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1M, 60V, 3A; Test Connector Type A Pomona
51B961
Test Lead Set, Black, Red, 1M, 60V, 3A; Test Connector Type A Pomona 51B961
TEST LEAD SET, BLACK, RED, 1M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
6341
Test Probes 6341
Test Probes PRECISION ELECTRON

Test Probes PRECISION ELECTRON

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218264 501-1003-ND 15J8312 6341
Product Name Multimeter Leads Banana, Meter Interface Test Lead Set, Blk, Red, 1M, 60V, 3A; Test Connector Type A Pomona Test Probes
Probe Configuration Banana Jack, Right Angle Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Probes - 1902561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details