Pomona Electronics Test Leads 6340

Description
Test Leads DELUXE MULTI-USE D
Datasheet
Description
Test Leads DELUXE MULTI-USE D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6340
Test Leads 6340
Test Leads DELUXE MULTI-USE D

Test Leads DELUXE MULTI-USE D

Buy Now Datasheet
Test Lead Kit, Dmms; Kit Contents Pomona - 96B5981 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
96B5981
Test Lead Kit, Dmms; Kit Contents Pomona 96B5981
TEST LEAD KIT, DMMs; Kit Contents:8 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 10 x Test Tips, 2 x Spade Lugs, 2 x Couplers; Product Range:-; For Use With:Fluke, HP, Tektronix & Wavetek Digital Multimeters RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:8 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 10 x Test Tips, 2 x Spade Lugs, 2 x Couplers; Product Range:-; For Use With:Fluke, HP, Tektronix & Wavetek Digital Multimeters RoHS Compliant: Yes

Supplier's Site
Test Lead Kit, Dmm; Kit Contents Pomona - 47AC2581 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmm; Kit Contents Pomona
47AC2581
Test Lead Kit, Dmm; Kit Contents Pomona 47AC2581
TEST LEAD KIT, DMM; Kit Contents:8 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 10 x Test Tips, 2 x Spade Lugs, 2 x Couplers; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

TEST LEAD KIT, DMM; Kit Contents:8 x Test Leads, 2 x Test Probes, 4 x Alligator Clips, 10 x Test Tips, 2 x Spade Lugs, 2 x Couplers; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6340 96B5981
Product Name Test Leads Test Lead Kit, Dmms; Kit Contents Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.025″ Sq. Socket to Miniature Alligator Clip, 22 AWG PVC Test Lead - 9173 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 1797918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details