OTT Hydromet OTT SVR 100 Surface Velocity Radar with factory preset SDI-12 interface 6315100490

Description
The OTT SVR 100 is the ideal sensor to collect surface water velocity measurements without being installed in the water, for all the benefits of non-contact measurement. This simple and compact radar sensor with integrated SDI-12 interface provides data during floods or times of high suspended sediments. By being installed above the water, the sensor is safe from rising water levels or floating debris. Only the OTT SVR 100 has an ultra-compact mounting design with flexible angle of inclination for mounting vertically or horizontally with measurement quality and vibration index parameters. The sensor allows specialists like hydrologists and program managers to identify data influenced by sensor movement (e.g., wind, traffic) using meta data from integrated vibration and tilt sensors. The sensor easily integrates with new or existing systems using SDI-12 or SDI-12 (over RS-485). It is also compatible with OTT Prodis 2 software used for system calibration. Benefits Reduces number of field visits and total cost of ownership By mounting safely above the water surface away from floating debris and by having low-maintenance requirements, the sensor can remain operating uninterrupted for longer periods of time to save on unnecessary field visits and long-term costs. State-of-art measuring principle technology Oriented parallel to the main flow direction and tilted against the water surface, the sensor is transmitting and receiving electromagnetic waves. The sensor detects a change in frequency of returning signals if the water surface is rough and in motion (Doppler shift). From this the water surface velocity can be derived. A leading indicator to detect shifts in existing discharge rating curves If you have a rating curve based on flow meter or ADCP measurements and you are measuring continuous surface water velocity, you can use real measurements to verify the extrapolated part of the rating curve. Informs when instream velocity measurements may be required When a shift is detected, depending on the nature and extent of the shift, it can indicate when a field visit is necessary. This ultimately improves data quality by enabling fast response to changes.
Description
The OTT SVR 100 is the ideal sensor to collect surface water velocity measurements without being installed in the water, for all the benefits of non-contact measurement. This simple and compact radar sensor with integrated SDI-12 interface provides data during floods or times of high suspended sediments. By being installed above the water, the sensor is safe from rising water levels or floating debris. Only the OTT SVR 100 has an ultra-compact mounting design with flexible angle of inclination for mounting vertically or horizontally with measurement quality and vibration index parameters. The sensor allows specialists like hydrologists and program managers to identify data influenced by sensor movement (e.g., wind, traffic) using meta data from integrated vibration and tilt sensors. The sensor easily integrates with new or existing systems using SDI-12 or SDI-12 (over RS-485). It is also compatible with OTT Prodis 2 software used for system calibration. Benefits Reduces number of field visits and total cost of ownership By mounting safely above the water surface away from floating debris and by having low-maintenance requirements, the sensor can remain operating uninterrupted for longer periods of time to save on unnecessary field visits and long-term costs. State-of-art measuring principle technology Oriented parallel to the main flow direction and tilted against the water surface, the sensor is transmitting and receiving electromagnetic waves. The sensor detects a change in frequency of returning signals if the water surface is rough and in motion (Doppler shift). From this the water surface velocity can be derived. A leading indicator to detect shifts in existing discharge rating curves If you have a rating curve based on flow meter or ADCP measurements and you are measuring continuous surface water velocity, you can use real measurements to verify the extrapolated part of the rating curve. Informs when instream velocity measurements may be required When a shift is detected, depending on the nature and extent of the shift, it can indicate when a field visit is necessary. This ultimately improves data quality by enabling fast response to changes.

Suppliers

Company
Product
Description
Supplier Links
OTT SVR 100 Surface Velocity Radar with factory preset SDI-12 interface - 6315100490 - OTT Hydromet
Loveland, CO, United States
OTT SVR 100 Surface Velocity Radar with factory preset SDI-12 interface
6315100490
OTT SVR 100 Surface Velocity Radar with factory preset SDI-12 interface 6315100490
The OTT SVR 100 is the ideal sensor to collect surface water velocity measurements without being installed in the water, for all the benefits of non-contact measurement. This simple and compact radar sensor with integrated SDI-12 interface provides data during floods or times of high suspended sediments. By being installed above the water, the sensor is safe from rising water levels or floating debris. Only the OTT SVR 100 has an ultra-compact mounting design with flexible angle of inclination for mounting vertically or horizontally with measurement quality and vibration index parameters. The sensor allows specialists like hydrologists and program managers to identify data influenced by sensor movement (e.g., wind, traffic) using meta data from integrated vibration and tilt sensors. The sensor easily integrates with new or existing systems using SDI-12 or SDI-12 (over RS-485). It is also compatible with OTT Prodis 2 software used for system calibration. Benefits Reduces number of field visits and total cost of ownership By mounting safely above the water surface away from floating debris and by having low-maintenance requirements, the sensor can remain operating uninterrupted for longer periods of time to save on unnecessary field visits and long-term costs. State-of-art measuring principle technology Oriented parallel to the main flow direction and tilted against the water surface, the sensor is transmitting and receiving electromagnetic waves. The sensor detects a change in frequency of returning signals if the water surface is rough and in motion (Doppler shift). From this the water surface velocity can be derived. A leading indicator to detect shifts in existing discharge rating curves If you have a rating curve based on flow meter or ADCP measurements and you are measuring continuous surface water velocity, you can use real measurements to verify the extrapolated part of the rating curve. Informs when instream velocity measurements may be required When a shift is detected, depending on the nature and extent of the shift, it can indicate when a field visit is necessary. This ultimately improves data quality by enabling fast response to changes.

The OTT SVR 100 is the ideal sensor to collect surface water velocity measurements without being installed in the water, for all the benefits of non-contact measurement.
This simple and compact radar sensor with integrated SDI-12 interface provides data during floods or times of high suspended sediments. By being installed above the water, the sensor is safe from rising water levels or floating debris.
Only the OTT SVR 100 has an ultra-compact mounting design with flexible angle of inclination for mounting vertically or horizontally with measurement quality and vibration index parameters.
The sensor allows specialists like hydrologists and program managers to identify data influenced by sensor movement (e.g., wind, traffic) using meta data from integrated vibration and tilt sensors. The sensor easily integrates with new or existing systems using SDI-12 or SDI-12 (over RS-485). It is also compatible with OTT Prodis 2 software used for system calibration.

Benefits

Reduces number of field visits and total cost of ownership

By mounting safely above the water surface away from floating debris and by having low-maintenance requirements, the sensor can remain operating uninterrupted for longer periods of time to save on unnecessary field visits and long-term costs.


State-of-art measuring principle technology

Oriented parallel to the main flow direction and tilted against the water surface, the sensor is transmitting and receiving electromagnetic waves. The sensor detects a change in frequency of returning signals if the water surface is rough and in motion (Doppler shift). From this the water surface velocity can be derived.


A leading indicator to detect shifts in existing discharge rating curves

If you have a rating curve based on flow meter or ADCP measurements and you are measuring continuous surface water velocity, you can use real measurements to verify the extrapolated part of the rating curve.


Informs when instream velocity measurements may be required

When a shift is detected, depending on the nature and extent of the shift, it can indicate when a field visit is necessary. This ultimately improves data quality by enabling fast response to changes.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Liquid Flow Meters
Product Number 6315100490
Product Name OTT SVR 100 Surface Velocity Radar with factory preset SDI-12 interface
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - in-line-rotor-Flow-sensors - 198822003 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 1980682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.0706 to 0.7062 SCFM (0.1200 to 1.2 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details