Pomona Electronics Digital Multimeter-Dmm Test Lead Set; Test Connector Type A Pomona 6303

Description
DIGITAL MULTIMETER-DMM TEST LEAD SET; Test Connector Type A:4mm Stackable Banana Plugs x2; Test Connector Type B:Kelvin Test Probe; Voltage Rating:30V; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m RoHS Compliant: Yes
Description
DIGITAL MULTIMETER-DMM TEST LEAD SET; Test Connector Type A:4mm Stackable Banana Plugs x2; Test Connector Type B:Kelvin Test Probe; Voltage Rating:30V; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter-Dmm Test Lead Set; Test Connector Type A Pomona - 03C3869 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multimeter-Dmm Test Lead Set; Test Connector Type A Pomona
03C3869
Digital Multimeter-Dmm Test Lead Set; Test Connector Type A Pomona 03C3869
DIGITAL MULTIMETER-DMM TEST LEAD SET; Test Connector Type A:4mm Stackable Banana Plugs x2; Test Connector Type B:Kelvin Test Probe; Voltage Rating:30V; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m RoHS Compliant: Yes

DIGITAL MULTIMETER-DMM TEST LEAD SET; Test Connector Type A:4mm Stackable Banana Plugs x2; Test Connector Type B:Kelvin Test Probe; Voltage Rating:30V; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.22m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 03C3869
Product Name Digital Multimeter-Dmm Test Lead Set; Test Connector Type A Pomona
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1797909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
XHL Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details